STMicroelectronics, Inc. Linear Voltreg Reg, 5V, 0.1A, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics L78L05CD13TR

Description
LINEAR VOLTREG REG, 5V, 0.1A, SOIC-8; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTREG REG, 5V, 0.1A, SOIC-8; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltreg Reg, 5V, 0.1A, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics - 49Y1197 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltreg Reg, 5V, 0.1A, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics
49Y1197
Linear Voltreg Reg, 5V, 0.1A, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics 49Y1197
LINEAR VOLTREG REG, 5V, 0.1A, SOIC-8; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLTREG REG, 5V, 0.1A, SOIC-8; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 49Y1197
Product Name Linear Voltreg Reg, 5V, 0.1A, Soic-8; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 10 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details