STMicroelectronics, Inc. Linear Volt Reg, 5V, 0.1A, To-92-3 Rohs Compliant Stmicroelectronics L78L05ACZTR

Description
LINEAR VOLT REG, 5V, 0.1A, TO-92-3 ROHS COMPLIANT: YES
Datasheet
Description
LINEAR VOLT REG, 5V, 0.1A, TO-92-3 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 5V, 0.1A, To-92-3 Rohs Compliant Stmicroelectronics - 64AH3918 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 5V, 0.1A, To-92-3 Rohs Compliant Stmicroelectronics
64AH3918
Linear Volt Reg, 5V, 0.1A, To-92-3 Rohs Compliant Stmicroelectronics 64AH3918
LINEAR VOLT REG, 5V, 0.1A, TO-92-3 ROHS COMPLIANT: YES

LINEAR VOLT REG, 5V, 0.1A, TO-92-3 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ic, Linear Volt Reg, 5V, To-92-3; Fixed Output Voltage Nom. Stmicroelectronics - 45Y5621 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Linear Volt Reg, 5V, To-92-3; Fixed Output Voltage Nom. Stmicroelectronics
45Y5621
Ic, Linear Volt Reg, 5V, To-92-3; Fixed Output Voltage Nom. Stmicroelectronics 45Y5621
IC, LINEAR VOLT REG, 5V, TO-92-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

IC, LINEAR VOLT REG, 5V, TO-92-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Linear Voltage Regulator, 5V, To-92; Fixed Output Voltage Nom. Stmicroelectronics - 56P8704 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Linear Voltage Regulator, 5V, To-92; Fixed Output Voltage Nom. Stmicroelectronics
56P8704
Ic, Linear Voltage Regulator, 5V, To-92; Fixed Output Voltage Nom. Stmicroelectronics 56P8704
IC, LINEAR VOLTAGE REGULATOR, 5V, TO-92; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:30V; Product Range:7805 Voltage Regulators RoHS Compliant: Yes

IC, LINEAR VOLTAGE REGULATOR, 5V, TO-92; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:30V; Product Range:7805 Voltage Regulators RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 64AH3918 45Y5621
Product Name Linear Volt Reg, 5V, 0.1A, To-92-3 Rohs Compliant Stmicroelectronics Ic, Linear Volt Reg, 5V, To-92-3; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage ? to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details