STMicroelectronics, Inc. Ic, V Reg, 5V; Fixed Output Voltage Nom. Stmicroelectronics L78L05ACZ

Description
IC, V REG, 5V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output Current:100mA; Output RoHS Compliant: Yes
Datasheet
Description
IC, V REG, 5V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output Current:100mA; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg, 5V; Fixed Output Voltage Nom. Stmicroelectronics - 58M8377 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg, 5V; Fixed Output Voltage Nom. Stmicroelectronics
58M8377
Ic, V Reg, 5V; Fixed Output Voltage Nom. Stmicroelectronics 58M8377
IC, V REG, 5V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output Current:100mA; Output RoHS Compliant: Yes

IC, V REG, 5V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output Current:100mA; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 58M8377
Product Name Ic, V Reg, 5V; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 7 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QR - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details