STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L78L05ACZ

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-2952-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-2952-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-2952-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Voltage Regulators - 1891295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1891295
Voltage Regulators 1891295
Linear voltage regulator,L78L05ACZ 5V

Linear voltage regulator,L78L05ACZ 5V

Supplier's Site
Voltage Regulators - 1891295P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1891295P
Voltage Regulators 1891295P
Linear voltage regulator,L78L05ACZ 5V

Linear voltage regulator,L78L05ACZ 5V

Supplier's Site
Voltage Regulators - 1686049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1686049
Voltage Regulators 1686049
Linear voltage regulator,L78L05ACZ 5V

Linear voltage regulator,L78L05ACZ 5V

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - L78L05ACZ - 095344-L78L05ACZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L78L05ACZ
095344-L78L05ACZ
PMIC - PMIC - Voltage Regulators - Linear - L78L05ACZ 095344-L78L05ACZ
Manufacturer: STMicroelectronics Win Source Part Number: 095344-L78L05ACZ Packaging: Reel - TR Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 5.5mA to 6mA PSRR: 49dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): UA78L05CLPE3; L78L05ABZ; L78L05CZ; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 095344-L78L05ACZ
Packaging: Reel - TR
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 5.5mA to 6mA
PSRR: 49dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): UA78L05CLPE3; L78L05ABZ; L78L05CZ;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
5V 100mA 30V LDO Voltage Regulator IC
776-L78L05ACZ
5V 100mA 30V LDO Voltage Regulator IC 776-L78L05ACZ
5V LDO Regulator, 100mA, TO-92, 30V In, Positive Product overview: L78L05ACZ from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L05ACZ can be used for catalog matching and distributor lookup.

5V LDO Regulator, 100mA, TO-92, 30V In, Positive Product overview: L78L05ACZ from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L05ACZ can be used for catalog matching and distributor lookup.

Supplier's Site
REGULATOR, VOLTAGE, POS., 5V, TO92 PKG - 70013906 - Allied Electronics, Inc.
Fort Worth, TX, USA
REGULATOR, VOLTAGE, POS., 5V, TO92 PKG
70013906
REGULATOR, VOLTAGE, POS., 5V, TO92 PKG 70013906
REGULATOR, VOLTAGE, POS., 5V, TO92 PKG

REGULATOR, VOLTAGE, POS., 5V, TO92 PKG

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - L78L05ACZ - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
L78L05ACZ
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L78L05ACZ
IC REG LINEAR 5V 100MA TO92-3

IC REG LINEAR 5V 100MA TO92-3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - L78L05ACZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L78L05ACZ
PMIC - Voltage Regulators - Linear L78L05ACZ
IC REG LINEAR 5V 100MA TO92-3

IC REG LINEAR 5V 100MA TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L78L05ACZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L78L05ACZ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L78L05ACZ
IC REG LINEAR 5V 100MA TO92-3

IC REG LINEAR 5V 100MA TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
L78L05ACZ
Linear Voltage Regulators L78L05ACZ
Linear Voltage Regulators 5.0V 0.1A Positive

Linear Voltage Regulators 5.0V 0.1A Positive

Buy Now Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - L78L05ACZ - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
L78L05ACZ
Power Supply Chip >> Linear Voltage Regulators (LDO) L78L05ACZ
49dB@(120Hz) 100mA Fixed 5V Positive electrode 30V TO-92-3 Linear Voltage Regulators (LDO) ROHS

49dB@(120Hz) 100mA Fixed 5V Positive electrode 30V TO-92-3 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 497-2952-ND 1891295 1891295P 095344-L78L05ACZ 776-L78L05ACZ 70013906 L78L05ACZ L78L05ACZ L78L05ACZ L78L05ACZ L78L05ACZ
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - L78L05ACZ 5V 100mA 30V LDO Voltage Regulator IC REGULATOR, VOLTAGE, POS., 5V, TO92 PKG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators Power Supply Chip >> Linear Voltage Regulators (LDO)
Regulator Type Standard Low Dropout Low Dropout
Output Polarity Positive Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Adjustable / Variable Fixed Fixed
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; To-92 TO-92; Other; TO-92 TO-92; Other; TO-92-3 Other; TO-92 TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92 TO-92
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data