Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
0.1A positive voltage regulators Product overview: L78L05ACZ-AP from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L05ACZ-AP can be used for catalog matching and distributor lookup.
0.1A positive voltage regulators
0.1A positive voltage regulators
Manufacturer: STMicroelectronics
Win Source Part Number: 018369-L78L05ACZ-AP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Family Name: L78L05AC
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 5.5mA to 6mA
PSRR: 49dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): MC78L05ABPRE; MC78L05ABPRM; MC78L05ABPRA;
Introduction Date: March 14, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 5V 100MA TO92-3
IC REG LINEAR 5V 100MA TO92-3
IC REG LINEAR 5V 100MA TO92-3
Linear Voltage Regulators 5.0V 0.1A Positive
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-16173-3-ND | 776-L78L05ACZ-AP | 152220 | 018369-L78L05ACZ-AP | L78L05ACZ-AP | L78L05ACZ-AP | L78L05ACZ-AP | L78L05ACZ-AP |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 0.1A Voltage Regulator IC | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - L78L05ACZ-AP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators |
| Regulator Type | Standard | Low Dropout | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-92 | TO-92; Other; TO-92 | TO-92; Other; TO-92-3 | TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |