STMicroelectronics, Inc. Volt Reg, Fixed, 5V, 0 To 125Deg C; Output Type Stmicroelectronics L78L05ACUTR

Description
VOLT REG, FIXED, 5V, 0 TO 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:20V; Product Range:5V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes
Datasheet
Description
VOLT REG, FIXED, 5V, 0 TO 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:20V; Product Range:5V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Volt Reg, Fixed, 5V, 0 To 125Deg C; Output Type Stmicroelectronics - 59M7512 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, Fixed, 5V, 0 To 125Deg C; Output Type Stmicroelectronics
59M7512
Volt Reg, Fixed, 5V, 0 To 125Deg C; Output Type Stmicroelectronics 59M7512
VOLT REG, FIXED, 5V, 0 TO 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:20V; Product Range:5V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes

VOLT REG, FIXED, 5V, 0 TO 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:20V; Product Range:5V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 59M7512
Product Name Volt Reg, Fixed, 5V, 0 To 125Deg C; Output Type Stmicroelectronics
Input Voltage 7 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details