STMicroelectronics, Inc. Volt Reg, Fixed, 5V, 0 To 125Deg C; Output Type Stmicroelectronics L78L05ACD13TR

Description
VOLT REG, FIXED, 5V, 0 TO 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:20V; Product Range:5V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes
Datasheet
Description
VOLT REG, FIXED, 5V, 0 TO 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:20V; Product Range:5V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Volt Reg, Fixed, 5V, 0 To 125Deg C; Output Type Stmicroelectronics - 48Y0028 - Newark, An Avnet Company
Chicago, IL, United States
Volt Reg, Fixed, 5V, 0 To 125Deg C; Output Type Stmicroelectronics
48Y0028
Volt Reg, Fixed, 5V, 0 To 125Deg C; Output Type Stmicroelectronics 48Y0028
VOLT REG, FIXED, 5V, 0 TO 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:20V; Product Range:5V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes

VOLT REG, FIXED, 5V, 0 TO 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:20V; Product Range:5V 100mA Linear Voltage Regulators; Output Current Max:100mA RoHS Compliant: Yes

Supplier's Site Datasheet
V Reg, 1.7Vdo, 0.1A, 5V, 5%, 8Soic; Fixed Output Voltage Nom. Stmicroelectronics - 04X6404 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 1.7Vdo, 0.1A, 5V, 5%, 8Soic; Fixed Output Voltage Nom. Stmicroelectronics
04X6404
V Reg, 1.7Vdo, 0.1A, 5V, 5%, 8Soic; Fixed Output Voltage Nom. Stmicroelectronics 04X6404
V REG, 1.7VDO, 0.1A, 5V, 5%, 8SOIC; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

V REG, 1.7VDO, 0.1A, 5V, 5%, 8SOIC; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 48Y0028 04X6404
Product Name Volt Reg, Fixed, 5V, 0 To 125Deg C; Output Type Stmicroelectronics V Reg, 1.7Vdo, 0.1A, 5V, 5%, 8Soic; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 7 to 20 volts 10 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM117QP - Micross Components, Inc.
Micross Components, Inc.
View Details