STMicroelectronics, Inc. Ic, Reg Ldo, 5V, 100Ma, To-92; Fixed Output Voltage Nom. Stmicroelectronics L78L05ABZ

Description
IC, REG LDO, 5V, 100MA, TO-92; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output Current:100mA;RoHS Compliant: Yes
Datasheet
Description
IC, REG LDO, 5V, 100MA, TO-92; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output Current:100mA;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Reg Ldo, 5V, 100Ma, To-92; Fixed Output Voltage Nom. Stmicroelectronics - 95M6579 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Reg Ldo, 5V, 100Ma, To-92; Fixed Output Voltage Nom. Stmicroelectronics
95M6579
Ic, Reg Ldo, 5V, 100Ma, To-92; Fixed Output Voltage Nom. Stmicroelectronics 95M6579
IC, REG LDO, 5V, 100MA, TO-92; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output Current:100mA;RoHS Compliant: Yes

IC, REG LDO, 5V, 100MA, TO-92; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output Current:100mA;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 95M6579
Product Name Ic, Reg Ldo, 5V, 100Ma, To-92; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 10 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1020QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details