STMicroelectronics Voltage Regulators - Linear L78L05ABZ

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Datasheet
Datasheet Summary
Powered by GS/AI

The L78L05ABZ is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 5V with a maximum output current of 100 mA. It features internal current limiting and thermal shutdown for enhanced reliability, making it suitable for various applications including local regulation and noise reduction. The device does not require external components, simplifying integration into circuits. It is available in multiple package options, including TO-92, and offers a selection of output voltage tolerances of ± 4% or ± 8%. This regulator is particularly useful for projects that require stable voltage supply with minimal noise and low quiescent current.

Datasheet Summary
Powered by GS/AI

The L78L05ABZ is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 5V with a maximum output current of 100 mA. It features internal current limiting and thermal shutdown for enhanced reliability, making it suitable for various applications including local regulation and noise reduction. The device does not require external components, simplifying integration into circuits. It is available in multiple package options, including TO-92, and offers a selection of output voltage tolerances of ± 4% or ± 8%. This regulator is particularly useful for projects that require stable voltage supply with minimal noise and low quiescent current.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - L78L05ABZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
L78L05ABZ
Voltage Regulators - Linear L78L05ABZ
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number L78L05ABZ
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904439 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Reference - ATL432LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - IP4047CX6/LF,135 - Rochester Electronics
Nexperia B.V.
Specs
Type CSP; WLCSP6
View Details
PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details