Standard Regulator 5V 0.1A TO-92
Standard Regulator 5V 0.1A TO-92
Standard Regulator 5V 0.1A TO-92
Manufacturer: STMicroelectronics
Win Source Part Number: 1051357-L78L05ABZ-TR
Packaging: Reel - TR
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 5.5mA to 6mA
PSRR: 49dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
5V LDO Regulator, 100mA, TO-92, 30V In, Through Hole Product overview: L78L05ABZ-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Through-Hole, 5V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 5V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L05ABZ-TR can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 100MA TO92-3
IC REG LINEAR 5V 100MA TO92-3
IC REG LINEAR 5V 100MA TO92-3
Linear Voltage Regulators 5.0V 0.1A Positive
49dB@(120Hz) 100mA Fixed 5V Positive electrode 30V TO-92-2.54mm Linear Voltage Regulators (LDO) ROHS
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 7147759 | 7147759P | 1051357-L78L05ABZ-TR | 497-13127-1-ND | 776-L78L05ABZ-TR | L78L05ABZ-TR | L78L05ABZ-TR | L78L05ABZ-TR | L78L05ABZ-TR | L78L05ABZ-TR |
| Product Name | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - L78L05ABZ-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Through-Hole 5V 100mA 30V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Output Polarity | Positive | Positive | Positive | Positive | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | TO-92; Other; To-92 | TO-92; Other; TO-92 | TO-92; Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-92 | TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92 | ||
| IQ | 0.0060 amps | 0.0060 amps | 0.0060 amps | 0.0055 amps | ||||||
| Regulator Type | Low Dropout | Standard | Low Dropout |