STMicroelectronics, Inc. Linear Voltage Reg, 5V, -40 To 125Degc Rohs Compliant Stmicroelectronics L78L05ABZ-TR

Description
LINEAR VOLTAGE REG, 5V, -40 TO 125DEGC ROHS COMPLIANT: YES
Datasheet
Description
LINEAR VOLTAGE REG, 5V, -40 TO 125DEGC ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Reg, 5V, -40 To 125Degc Rohs Compliant Stmicroelectronics - 53AH7073 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Reg, 5V, -40 To 125Degc Rohs Compliant Stmicroelectronics
53AH7073
Linear Voltage Reg, 5V, -40 To 125Degc Rohs Compliant Stmicroelectronics 53AH7073
LINEAR VOLTAGE REG, 5V, -40 TO 125DEGC ROHS COMPLIANT: YES

LINEAR VOLTAGE REG, 5V, -40 TO 125DEGC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Linear Volt Reg, 0.1A, 5V, To-92-3; Fixed Output Voltage Nom. Stmicroelectronics - 45Y5620 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 0.1A, 5V, To-92-3; Fixed Output Voltage Nom. Stmicroelectronics
45Y5620
Linear Volt Reg, 0.1A, 5V, To-92-3; Fixed Output Voltage Nom. Stmicroelectronics 45Y5620
LINEAR VOLT REG, 0.1A, 5V, TO-92-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLT REG, 0.1A, 5V, TO-92-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 53AH7073 45Y5620
Product Name Linear Voltage Reg, 5V, -40 To 125Degc Rohs Compliant Stmicroelectronics Linear Volt Reg, 0.1A, 5V, To-92-3; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage ? to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details