Manufacturer: STMicroelectronics
Win Source Part Number: 018367-L78L05ABZ-AP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 5.5mA to 6mA
PSRR: 49dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
5V 100mA LDO Linear Voltage Regulator, TO-92, 30V In Product overview: L78L05ABZ-AP from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L05ABZ-AP can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 100MA TO92-3
Linear Voltage Regulators 5.0V 0.1A Positive
IC REG LINEAR 5V 100MA TO92-3
Linear Voltage Regulators 5.0V 0.1A Positive
IC REG LINEAR 5V 100MA TO92-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 018367-L78L05ABZ-AP | 497-15783-3-ND | 776-L78L05ABZ-AP | L78L05ABZ-AP | L78L05ABZ-AP | L78L05ABZ-AP | 761-L78L05ABZ-AP | L78L05ABZ-AP |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - L78L05ABZ-AP | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 100mA 30V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators 5.0V 0.1A Positive | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | TO-92; Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | |||
| Life Cycle Stage | Maturity; Active | Active |