STMicroelectronics, Inc. Ic, V Reg, 5V, Smd; Fixed Output Voltage Nom. Stmicroelectronics L78L05ABUTR

Description
IC, V REG, 5V, SMD; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output Current:100mA; Output RoHS Compliant: Yes
Datasheet
Description
IC, V REG, 5V, SMD; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output Current:100mA; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg, 5V, Smd; Fixed Output Voltage Nom. Stmicroelectronics - 59M7511 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg, 5V, Smd; Fixed Output Voltage Nom. Stmicroelectronics
59M7511
Ic, V Reg, 5V, Smd; Fixed Output Voltage Nom. Stmicroelectronics 59M7511
IC, V REG, 5V, SMD; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output Current:100mA; Output RoHS Compliant: Yes

IC, V REG, 5V, SMD; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output Current:100mA; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 59M7511
Product Name Ic, V Reg, 5V, Smd; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 10 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM117QK - Micross Components, Inc.
Micross Components, Inc.
View Details