STMicroelectronics Voltage Regulators - Linear L78L05ABUTR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
Datasheet
Datasheet Summary
Powered by GS/AI

The L78L05ABUTR is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 5V with a maximum output current of 100 mA. It features internal current limiting and thermal shutdown for enhanced reliability, making it suitable for various applications including local regulation and noise reduction. The device does not require external components, simplifying integration into circuits. It is available in multiple package options, including SO-8 and TO-92, and offers a selection of output voltage tolerances of ± 4% or ± 8%. This regulator is particularly useful for projects requiring stable voltage supply with minimal noise and low quiescent current.

Datasheet Summary
Powered by GS/AI

The L78L05ABUTR is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 5V with a maximum output current of 100 mA. It features internal current limiting and thermal shutdown for enhanced reliability, making it suitable for various applications including local regulation and noise reduction. The device does not require external components, simplifying integration into circuits. It is available in multiple package options, including SO-8 and TO-92, and offers a selection of output voltage tolerances of ± 4% or ± 8%. This regulator is particularly useful for projects requiring stable voltage supply with minimal noise and low quiescent current.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - L78L05ABUTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
L78L05ABUTR
Voltage Regulators - Linear L78L05ABUTR
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number L78L05ABUTR
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901816P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
Voltage Reference - 8418003XA - Quarktwin Technology Ltd.
Specs
Type TO-206AB, TO-46-3 Metal Can
IQ 10000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage Reference - TL431IDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1068ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details