STMicroelectronics PMIC - PMIC - Voltage Regulators - Linear - L78L05ABU L78L05ABU

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194536-L78L05ABU Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): NJM78L05UA-TE2; L78L05ACUTR; L78L05ABU; L78L05ABUTR; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194536-L78L05ABU Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): NJM78L05UA-TE2; L78L05ACUTR; L78L05ABU; L78L05ABUTR; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - L78L05ABU - 1194536-L78L05ABU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L78L05ABU
1194536-L78L05ABU
PMIC - PMIC - Voltage Regulators - Linear - L78L05ABU 1194536-L78L05ABU
Manufacturer: STMicroelectronics Win Source Part Number: 1194536-L78L05ABU Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): NJM78L05UA-TE2; L78L05ACUTR; L78L05ABU; L78L05ABUTR; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 1194536-L78L05ABU
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): NJM78L05UA-TE2; L78L05ACUTR; L78L05ABU; L78L05ABUTR;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now
Singapore, Singapore
5V SOT-89 LDO Voltage Regulator IC
699-L78L05ABU
5V SOT-89 LDO Voltage Regulator IC 699-L78L05ABU
5V FIXED POSITIVE REGULATOR, PSSO3, SOT-89, 3 PIN Product overview: L78L05ABU from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L78L05ABU can be used for catalog matching and distributor lookup.

5V FIXED POSITIVE REGULATOR, PSSO3, SOT-89, 3 PIN Product overview: L78L05ABU from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, SOT-89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L78L05ABU can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1194536-L78L05ABU 699-L78L05ABU
Product Name PMIC - PMIC - Voltage Regulators - Linear - L78L05ABU 5V SOT-89 LDO Voltage Regulator IC
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4911KEVSR-J-1 - ODG (Origin Data Global)
Specs
Package Type Other; 48-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2444533 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3303AR-5 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
TEXAS INSTRUMENTS 78SR112HC Linear Regulator DC/DC Converter, Fixed, Through Hole, 1 Output, 12 V, 1.5 A - 815-78SR112HC - Utmel Electronic Limited
Specs
Package Type Other; 3-SIP Module
Life Cycle Stage Obsolete
Output Voltage 12 volts
View Details