STMicroelectronics, Inc. 5V 100mA 30V LDO Voltage Regulator IC L78L05ABD13TR

Description
5V 100mA LDO Voltage Regulator, SO, 30V In, 1.7V Dropout Product overview: L78L05ABD13TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L05ABD13TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V 100mA LDO Voltage Regulator, SO, 30V In, 1.7V Dropout Product overview: L78L05ABD13TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L05ABD13TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 100mA 30V LDO Voltage Regulator IC
776-L78L05ABD13TR
5V 100mA 30V LDO Voltage Regulator IC 776-L78L05ABD13TR
5V 100mA LDO Voltage Regulator, SO, 30V In, 1.7V Dropout Product overview: L78L05ABD13TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L05ABD13TR can be used for catalog matching and distributor lookup.

5V 100mA LDO Voltage Regulator, SO, 30V In, 1.7V Dropout Product overview: L78L05ABD13TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L05ABD13TR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - L78L05ABD13TR - 018364-L78L05ABD13TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L78L05ABD13TR
018364-L78L05ABD13TR
PMIC - PMIC - Voltage Regulators - Linear - L78L05ABD13TR 018364-L78L05ABD13TR
Manufacturer: STMicroelectronics Win Source Part Number: 018364-L78L05ABD13TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.7V @ 40mA Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Family Name: L78L05AB Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SO Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 5.5mA to 6mA PSRR: 49dB (120Hz) Control Protection Features: Over Current, Over Temperature, Short Circuit Alternative Parts (Cross-Reference): KA78L05ADTF_NL; MC78L05ACDX_Q; MC78L05ACD_Q; Introduction Date: July 22, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 018364-L78L05ABD13TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Family Name: L78L05AB
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 5.5mA to 6mA
PSRR: 49dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): KA78L05ADTF_NL; MC78L05ACDX_Q; MC78L05ACD_Q;
Introduction Date: July 22, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - 7140672 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7140672
Voltage Regulators 7140672
Standard Regulator 5V 0.1A

Standard Regulator 5V 0.1A

Supplier's Site
Voltage Regulators - 7140672P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
7140672P
Voltage Regulators 7140672P
Standard Regulator 5V 0.1A

Standard Regulator 5V 0.1A

Supplier's Site
Voltage Regulators - 1657715 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1657715
Voltage Regulators 1657715
Standard Regulator 5V 0.1A

Standard Regulator 5V 0.1A

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-1180-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-1180-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-1180-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-1180-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-1180-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-1180-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-1180-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-1180-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-1180-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - L78L05ABD13TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
L78L05ABD13TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L78L05ABD13TR
IC REG LINEAR 5V 100MA 8SO

IC REG LINEAR 5V 100MA 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L78L05ABD13TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L78L05ABD13TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L78L05ABD13TR
Positive voltage regulators

Positive voltage regulators

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
L78L05ABD13TR
Linear Voltage Regulators L78L05ABD13TR
Linear Voltage Regulators 5.0V 0.1A Positive

Linear Voltage Regulators 5.0V 0.1A Positive

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - L78L05ABD13TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L78L05ABD13TR
PMIC - Voltage Regulators - Linear L78L05ABD13TR
IC REG LINEAR 5V 100MA 8SO

IC REG LINEAR 5V 100MA 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-L78L05ABD13TR 018364-L78L05ABD13TR 7140672 7140672P 497-1180-2-ND L78L05ABD13TR L78L05ABD13TR L78L05ABD13TR L78L05ABD13TR
Product Name 5V 100mA 30V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - L78L05ABD13TR Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; SO Other; 8-SO SOIC; Other; Soic SOIC; Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC
Output Voltage 5 volts 5 volts 5 volts 5 volts 5 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Dropout Voltage 1.7 volts 1.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5979GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.8 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 1221245 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Battery Chargers - BQ24014DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-3.3-RL7 REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details