STMicroelectronics, Inc. Voltage Reg, Fixed, 5V, 0.1A, Soic-8; Output Type Stmicroelectronics L78L05ABD13TR

Description
VOLTAGE REG, FIXED, 5V, 0.1A, SOIC-8; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output Current Max:100mA; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet
Description
VOLTAGE REG, FIXED, 5V, 0.1A, SOIC-8; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output Current Max:100mA; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reg, Fixed, 5V, 0.1A, Soic-8; Output Type Stmicroelectronics - 39X0135 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reg, Fixed, 5V, 0.1A, Soic-8; Output Type Stmicroelectronics
39X0135
Voltage Reg, Fixed, 5V, 0.1A, Soic-8; Output Type Stmicroelectronics 39X0135
VOLTAGE REG, FIXED, 5V, 0.1A, SOIC-8; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output Current Max:100mA; No. of Pins:8Pins RoHS Compliant: Yes

VOLTAGE REG, FIXED, 5V, 0.1A, SOIC-8; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output Current Max:100mA; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
V Reg, 1.7Vdo, 0.1A, 5V, 5%, 8Soic; Fixed Output Voltage Nom. Stmicroelectronics - 94W8514 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 1.7Vdo, 0.1A, 5V, 5%, 8Soic; Fixed Output Voltage Nom. Stmicroelectronics
94W8514
V Reg, 1.7Vdo, 0.1A, 5V, 5%, 8Soic; Fixed Output Voltage Nom. Stmicroelectronics 94W8514
V REG, 1.7VDO, 0.1A, 5V, 5%, 8SOIC; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

V REG, 1.7VDO, 0.1A, 5V, 5%, 8SOIC; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 39X0135 94W8514
Product Name Voltage Reg, Fixed, 5V, 0.1A, Soic-8; Output Type Stmicroelectronics V Reg, 1.7Vdo, 0.1A, 5V, 5%, 8Soic; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 10 to 30 volts 10 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details