Manufacturer: STMicroelectronics
Win Source Part Number: 1194535-L78L05ABD
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 49dB (120Hz)
Protection Features: Over Current, Over Temperature, Short Circuit
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC
Maximum Supply Current: 6mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Family Part Number: L78L05A
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 5V
Voltage - Input (Maximum): 30V
Current - Quiescent (Iq): 5.5mA
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
5V LDO Regulator, 100mA, SO-8, 30V In, 1.7V Dropout Product overview: L78L05ABD from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L05ABD can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 100MA 8SO
IC REG LINEAR 5V 100MA 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1194535-L78L05ABD | L78L05ABD-ND | 776-L78L05ABD | L78L05ABD | L78L05ABD |
| Product Name | Electronic Surplus - L78L05ABD | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 100mA 30V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SO | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |