STMicroelectronics OEM Parts - OEM Parts (J - L) - L7824T L7824T

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000356-L7824T Mounting: SMD (SMT) Polarity: Positive Number of Outputs: 1 Quiescent Current: 6 mA Output Current: 1.5 A Output Voltage: 24 V Categories: OEM Parts(J-L) Case / Package: TO-3 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000356-L7824T Mounting: SMD (SMT) Polarity: Positive Number of Outputs: 1 Quiescent Current: 6 mA Output Current: 1.5 A Output Voltage: 24 V Categories: OEM Parts(J-L) Case / Package: TO-3 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - L7824T - 1000356-L7824T - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - L7824T
1000356-L7824T
OEM Parts - OEM Parts (J - L) - L7824T 1000356-L7824T
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000356-L7824T Mounting: SMD (SMT) Polarity: Positive Number of Outputs: 1 Quiescent Current: 6 mA Output Current: 1.5 A Output Voltage: 24 V Categories: OEM Parts(J-L) Case / Package: TO-3 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000356-L7824T
Mounting: SMD (SMT)
Polarity: Positive
Number of Outputs: 1
Quiescent Current: 6 mA
Output Current: 1.5 A
Output Voltage: 24 V
Categories: OEM Parts(J-L)
Case / Package: TO-3
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1000356-L7824T
Product Name OEM Parts - OEM Parts (J - L) - L7824T
Unlock Full Specs
to access all available technical data