STMicroelectronics, Inc. Linear Voltage Regulator, 24V, To-3; Output Type Stmicroelectronics L7824CT

Description
LINEAR VOLTAGE REGULATOR, 24V, TO-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:7824 Voltage Regulators; Output Current Max:1.5A; IC Case / Package:TO-3 RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTAGE REGULATOR, 24V, TO-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:7824 Voltage Regulators; Output Current Max:1.5A; IC Case / Package:TO-3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, 24V, To-3; Output Type Stmicroelectronics - 89K1405 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 24V, To-3; Output Type Stmicroelectronics
89K1405
Linear Voltage Regulator, 24V, To-3; Output Type Stmicroelectronics 89K1405
LINEAR VOLTAGE REGULATOR, 24V, TO-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:7824 Voltage Regulators; Output Current Max:1.5A; IC Case / Package:TO-3 RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 24V, TO-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:7824 Voltage Regulators; Output Current Max:1.5A; IC Case / Package:TO-3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 89K1405
Product Name Linear Voltage Regulator, 24V, To-3; Output Type Stmicroelectronics
Input Voltage 33 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator - No.1601395251201 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details