24V Fixed Positive LDO Regulator, 1.5A, TO-3, Through Hole Product overview: L7824CT from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Through-Hole, 24V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 24V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7824CT can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 922634-L7824CT
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-3
Package: Bulk
Package: TO-204AA, TO-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: L7824
Categories: Integrated Circuits (ICs)
Case / Package: TO-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-1008, 497-1008-NDR
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-3
IC REG LINEAR 24V 1.5A TO3
IC REG LINEAR 24V 1.5A TO3
IC REG LINEAR 24V 1.5A TO3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-L7824CT | 922634-L7824CT | 497-1008-ND | L7824CT | L7824CT | L7824CT |
| Product Name | Through-Hole 24V 1.5A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - L7824CT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; TO-3 | TO-3; Other; TO-3 | Other; TO-204AA, TO-3 | TO-3; Other; TO-204AA, TO-3 | ||
| Output Voltage | 24 volts | 24 volts | 24 volts | 24 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| Dropout Voltage | 2 volts | 2 volts | 2 volts |