Manufacturer: STMicroelectronics
Win Source Part Number: 1194532-L7824CP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-3 Full Pack
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 1.5A
Family Name: L7824C
Output Voltage: 24V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
PSRR: 50dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220FP
Voltage Input MAX: 40V
Voltage Dropout (Maximum): 2V @ 1A (Typ)
Alternative Parts (Cross-Reference): BA17824CP-E2; NJM7824FA; NJM#78M24FA;
Introduction Date: June 21, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220FP
24V LDO Linear Voltage Regulator, 1.5A, TO-220, Positive Product overview: L7824CP from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 24V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7824CP can be used for catalog matching and distributor lookup.
Voltage Regulator 24V 1.5A TO220FP
Voltage Regulator 24V 1.5A TO220FP
IC REG LINEAR 24V 1.5A TO220FP
IC REG LINEAR 24V 1.5A TO220FP
Linear Voltage Regulators 24V 1.5A Positive
IC REG LINEAR 24V 1.5A TO220FP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1194532-L7824CP | 497-7265-5-ND | 776-L7824CP | 6869735 | L7824CP | L7824CP | L7824CP | L7824CP |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - L7824CP | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 24V 1.5A TO-220 LDO Voltage Regulator IC | Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Positive | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | |||
| Package Type | TO-220; Other; TO-220-3 Full Pack | TO-220; Other; TO-220-3 Full Pack | Other; TO-220-3 | TO-220; Other; To-220fp | TO-220 | TO-220; Other; TO-220-3 Full Pack | ||
| Output Voltage | 24 volts | 24 volts | 24 volts | 24 volts | 24 volts | |||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |