STMicroelectronics, Inc. Linear Volt Reg, 24V, 1.5A, To-220Fp-3; Fixed Output Voltage Nom. Stmicroelectronics L7824CP

Description
LINEAR VOLT REG, 24V, 1.5A, TO-220FP-3; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:24V 1.5A Linear Voltage Regulators; RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, 24V, 1.5A, TO-220FP-3; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:24V 1.5A Linear Voltage Regulators; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 24V, 1.5A, To-220Fp-3; Fixed Output Voltage Nom. Stmicroelectronics - 51AC9218 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 24V, 1.5A, To-220Fp-3; Fixed Output Voltage Nom. Stmicroelectronics
51AC9218
Linear Volt Reg, 24V, 1.5A, To-220Fp-3; Fixed Output Voltage Nom. Stmicroelectronics 51AC9218
LINEAR VOLT REG, 24V, 1.5A, TO-220FP-3; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:24V 1.5A Linear Voltage Regulators; RoHS Compliant: Yes

LINEAR VOLT REG, 24V, 1.5A, TO-220FP-3; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:24V 1.5A Linear Voltage Regulators; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9218
Product Name Linear Volt Reg, 24V, 1.5A, To-220Fp-3; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 33 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details