STMicroelectronics, Inc. Linear Voltreg Reg, 24V, 1.5A, To-263-3; Fixed Output Voltage Nom. Stmicroelectronics L7824CD2T-TR

Description
LINEAR VOLTREG REG, 24V, 1.5A, TO-263-3; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:7824 Voltage Regulators; Output RoHS Compliant: Yes
Description
LINEAR VOLTREG REG, 24V, 1.5A, TO-263-3; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:7824 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Linear Voltreg Reg, 24V, 1.5A, TO-263-3 from STMicroelectronics is a fixed output voltage regulator designed to provide reliable voltage regulation in various applications. It supports an output current of up to 1.5 A and operates with an input voltage range of 33V to 40V. The device features thermal overload protection, short circuit protection, and output transition safe operating area (SOA) protection, ensuring robust performance and reliability. The output voltage tolerance is specified at 2%, making it suitable for applications requiring precise voltage regulation. This product is RoHS compliant, indicating it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Linear Voltreg Reg, 24V, 1.5A, TO-263-3 from STMicroelectronics is a fixed output voltage regulator designed to provide reliable voltage regulation in various applications. It supports an output current of up to 1.5 A and operates with an input voltage range of 33V to 40V. The device features thermal overload protection, short circuit protection, and output transition safe operating area (SOA) protection, ensuring robust performance and reliability. The output voltage tolerance is specified at 2%, making it suitable for applications requiring precise voltage regulation. This product is RoHS compliant, indicating it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Linear Voltreg Reg, 24V, 1.5A, To-263-3; Fixed Output Voltage Nom. Stmicroelectronics - 51AC2023 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltreg Reg, 24V, 1.5A, To-263-3; Fixed Output Voltage Nom. Stmicroelectronics
51AC2023
Linear Voltreg Reg, 24V, 1.5A, To-263-3; Fixed Output Voltage Nom. Stmicroelectronics 51AC2023
LINEAR VOLTREG REG, 24V, 1.5A, TO-263-3; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:7824 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLTREG REG, 24V, 1.5A, TO-263-3; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:7824 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC2023
Product Name Linear Voltreg Reg, 24V, 1.5A, To-263-3; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 33 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details