Voltage Regulator 24V 1.5A D2PAK
Voltage Regulator 24V 1.5A D2PAK
Voltage Regulator 24V 1.5A D2PAK
24V LDO Regulator, 1.5A, TO-263, 40V In, Surface Mount Product overview: L7824CD2T-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 24V, 1.5A, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 24V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7824CD2T-TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK
Manufacturer: STMicroelectronics
Win Source Part Number: 018363-L7824CD2T-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Family Name: L78
Output Voltage: 24V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 24V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 8mA
PSRR: 50dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): 78T24AL-TQ2-R; 78T24AL-TQ2-T; MCT7824BD2T; MCT7824CD2TG;
Introduction Date: June 21, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Linear Voltage Regulators +24 V out 1.5 A out
IC REG LINEAR 24V 1.5A D2PAK
50dB@(120Hz) 1.5A Fixed 24V Positive electrode 40V D2PAK Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 24V 1.5A D2PAK
IC REG LINEAR 24V 1.5A D2PAK
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 6869353 | 6869353P | 776-L7824CD2T-TR | 497-4775-2-ND | 018363-L7824CD2T-TR | L7824CD2T-TR | L7824CD2T-TR | L7824CD2T-TR | L7824CD2T-TR | L7824CD2T-TR |
| Product Name | Voltage Regulators | Voltage Regulators | SMD 24V 1.5A 40V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - L7824CD2T-TR | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; D2pak | Other; TO-263 | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Other; D2PAK | TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |||||
| IQ | 0.0080 amps | 0.0080 amps | 0.0080 amps | 0.0080 amps | ||||||
| Output Voltage | 24 volts | 24 volts | 24 volts | 24 volts | 24 volts | 24 volts |