STMicroelectronics, Inc. Linear Volt Reg, 24V, 1.5A, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics L7824ACV

Description
LINEAR VOLT REG, 24V, 1.5A, TO-220-3; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:7824 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, 24V, 1.5A, TO-220-3; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:7824 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 24V, 1.5A, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics - 84Y5960 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 24V, 1.5A, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics
84Y5960
Linear Volt Reg, 24V, 1.5A, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics 84Y5960
LINEAR VOLT REG, 24V, 1.5A, TO-220-3; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:7824 Voltage Regulators; Output RoHS Compliant: Yes

LINEAR VOLT REG, 24V, 1.5A, TO-220-3; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:7824 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 84Y5960
Product Name Linear Volt Reg, 24V, 1.5A, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 33 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details