STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L7824ABV-DG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-15582-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-15582-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-15582-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - L7824ABV-DG - 876590-L7824ABV-DG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L7824ABV-DG
876590-L7824ABV-DG
PMIC - PMIC - Voltage Regulators - Linear - L7824ABV-DG 876590-L7824ABV-DG
Manufacturer: STMicroelectronics Win Source Part Number: 876590-L7824ABV-DG Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: L7824 Categories: Integrated Circuits (ICs) Case / Package: TO-220 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-15582-5, L7824ABV-DG-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 876590-L7824ABV-DG
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: L7824
Categories: Integrated Circuits (ICs)
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-15582-5, L7824ABV-DG-ND

Buy Now Datasheet
Singapore, Singapore
24V 1.5A LDO Voltage Regulator IC
776-L7824ABV-DG
24V 1.5A LDO Voltage Regulator IC 776-L7824ABV-DG
24V 1.5A Positive Linear Voltage Regulator, TO-220AB Product overview: L7824ABV-DG from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7824ABV-DG can be used for catalog matching and distributor lookup.

24V 1.5A Positive Linear Voltage Regulator, TO-220AB Product overview: L7824ABV-DG from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7824ABV-DG can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - L7824ABV-DG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L7824ABV-DG
PMIC - Voltage Regulators - Linear L7824ABV-DG
IC REG LINEAR 24V 1.5A TO220

IC REG LINEAR 24V 1.5A TO220

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
L7824ABV-DG
Linear Voltage Regulators L7824ABV-DG
Linear Voltage Regulators Pos VTG Reg 15A 24V 3-TERM IC

Linear Voltage Regulators Pos VTG Reg 15A 24V 3-TERM IC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L7824ABV-DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L7824ABV-DG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L7824ABV-DG
IC REG LINEAR 24V 1.5A TO220

IC REG LINEAR 24V 1.5A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 497-15582-5-ND 876590-L7824ABV-DG 776-L7824ABV-DG L7824ABV-DG L7824ABV-DG L7824ABV-DG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - L7824ABV-DG 24V 1.5A LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed
Package Type TO-220; Other; TO-220-3 TO-220; Other; TO-220 Other; TO-220AB
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24072TRGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Regulators - 2412912P - RS Components, Ltd.
Specs
Output Voltage 8 volts
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADM7171ACPZ-4.2-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
LED Drivers - A6276ELWTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details