STMicroelectronics, Inc. Linear Volt Regu, Fixed, 18V/0.5A, To220; Output Type Stmicroelectronics L7818CV-DG

Description
LINEAR VOLT REGU, FIXED, 18V/0.5A, TO220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:26V; Input Voltage Max:35V; Product Range:18V 500mA Linear Voltage Regulators; Output Current Max:500mA; MSL:-RoHS Compliant: Yes
Description
LINEAR VOLT REGU, FIXED, 18V/0.5A, TO220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:26V; Input Voltage Max:35V; Product Range:18V 500mA Linear Voltage Regulators; Output Current Max:500mA; MSL:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Regu, Fixed, 18V/0.5A, To220; Output Type Stmicroelectronics - 26Y5685 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Regu, Fixed, 18V/0.5A, To220; Output Type Stmicroelectronics
26Y5685
Linear Volt Regu, Fixed, 18V/0.5A, To220; Output Type Stmicroelectronics 26Y5685
LINEAR VOLT REGU, FIXED, 18V/0.5A, TO220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:26V; Input Voltage Max:35V; Product Range:18V 500mA Linear Voltage Regulators; Output Current Max:500mA; MSL:-RoHS Compliant: Yes

LINEAR VOLT REGU, FIXED, 18V/0.5A, TO220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:26V; Input Voltage Max:35V; Product Range:18V 500mA Linear Voltage Regulators; Output Current Max:500mA; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26Y5685
Product Name Linear Volt Regu, Fixed, 18V/0.5A, To220; Output Type Stmicroelectronics
Input Voltage 26 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details