STMicroelectronics, Inc. Linear Volt Reg, 15V, 1.5A, To-220-3; Output Type Stmicroelectronics L7815CV-DG

Description
LINEAR VOLT REG, 15V, 1.5A, TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:15V 1.5A Linear Voltage Regulators; Output Current Max:1.5A RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, 15V, 1.5A, TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:15V 1.5A Linear Voltage Regulators; Output Current Max:1.5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, 15V, 1.5A, To-220-3; Output Type Stmicroelectronics - 51AC9216 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 15V, 1.5A, To-220-3; Output Type Stmicroelectronics
51AC9216
Linear Volt Reg, 15V, 1.5A, To-220-3; Output Type Stmicroelectronics 51AC9216
LINEAR VOLT REG, 15V, 1.5A, TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:15V 1.5A Linear Voltage Regulators; Output Current Max:1.5A RoHS Compliant: Yes

LINEAR VOLT REG, 15V, 1.5A, TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:15V 1.5A Linear Voltage Regulators; Output Current Max:1.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9216
Product Name Linear Volt Reg, 15V, 1.5A, To-220-3; Output Type Stmicroelectronics
Input Voltage 23 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details