STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L7815CP

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220FP
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-8353-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-8353-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-8353-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220FP

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220FP

Buy Now Datasheet
Voltage Regulators - 6869741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6869741
Voltage Regulators 6869741
Voltage Regulator 15V 1.5A TO220FP

Voltage Regulator 15V 1.5A TO220FP

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - L7815CP - 040979-L7815CP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L7815CP
040979-L7815CP
PMIC - PMIC - Voltage Regulators - Linear - L7815CP 040979-L7815CP
Manufacturer: STMicroelectronics Win Source Part Number: 040979-L7815CP Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220FP Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 15V Dropout Voltage-Max: 2V @ 1A (Typ) Operating Supply Current: 8mA PSRR: 54dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 040979-L7815CP
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220FP
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 15V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 8mA
PSRR: 54dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
15V 1.5A TO-220 LDO Voltage Regulator IC
776-L7815CP
15V 1.5A TO-220 LDO Voltage Regulator IC 776-L7815CP
15V 1.5A Positive Linear Voltage Regulator IC, TO-220 Product overview: L7815CP from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7815CP can be used for catalog matching and distributor lookup.

15V 1.5A Positive Linear Voltage Regulator IC, TO-220 Product overview: L7815CP from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7815CP can be used for catalog matching and distributor lookup.

Supplier's Site
STMICROELECTRONICS L7815CPLinear Voltage Regulator, Fixed, 23V To 35V In, 15V And 1.5A Out, TO-220FP-3 - 761-L7815CP - Utmel Electronic Limited
Hong Kong, China
STMICROELECTRONICS L7815CPLinear Voltage Regulator, Fixed, 23V To 35V In, 15V And 1.5A Out, TO-220FP-3
761-L7815CP
STMICROELECTRONICS L7815CPLinear Voltage Regulator, Fixed, 23V To 35V In, 15V And 1.5A Out, TO-220FP-3 761-L7815CP
STMICROELECTRONICS L7815CPLinear Voltage Regulator, Fixed, 23V To 35V In, 15V And 1.5A Out, TO-220FP-3

STMICROELECTRONICS L7815CPLinear Voltage Regulator, Fixed, 23V To 35V In, 15V And 1.5A Out, TO-220FP-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - L7815CP - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
L7815CP
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L7815CP
IC REG LINEAR 15V 1.5A TO220FP

IC REG LINEAR 15V 1.5A TO220FP

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - L7815CP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
L7815CP
Power Supply Chip >> Linear Voltage Regulators (LDO) L7815CP
54dB@(120Hz) 1.5A Fixed 15V Positive electrode 35V TO-220FP-3 Linear Voltage Regulators (LDO) ROHS

54dB@(120Hz) 1.5A Fixed 15V Positive electrode 35V TO-220FP-3 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
L7815CP
PMIC - Voltage Regulators - Linear L7815CP
IC REG LINEAR 15V 1.5A TO220FP

IC REG LINEAR 15V 1.5A TO220FP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L7815CP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L7815CP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L7815CP
IC REG LINEAR 15V 1.5A TO220FP

IC REG LINEAR 15V 1.5A TO220FP

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
L7815CP
Linear Voltage Regulators L7815CP
Linear Voltage Regulators 15V 1.0A Positive

Linear Voltage Regulators 15V 1.0A Positive

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 497-8353-5-ND 6869741 040979-L7815CP 776-L7815CP 761-L7815CP L7815CP L7815CP L7815CP L7815CP L7815CP
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - L7815CP 15V 1.5A TO-220 LDO Voltage Regulator IC STMICROELECTRONICS L7815CPLinear Voltage Regulator, Fixed, 23V To 35V In, 15V And 1.5A Out, TO-220FP-3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators
Regulator Type Standard Low Dropout Low Dropout
Output Polarity Positive Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type TO-220; Other; TO-220-3 Full Pack TO-220; Other; To-220fp TO-220; Other; TO-220FP Other; TO-220-3 TO-220; Other; TO-220-3 Full Pack TO-220; Other; TO-220-3 Full Pack TO-220 TO-220
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4950ELJTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 3.5 amps
VIN 8 to 40 volts
View Details
16-bit LDO Voltage Regulator IC - 85-BQ25155YFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 7513033 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details