STMicroelectronics, Inc. Ic, V Reg +15V, 7815, To-220Fp-3; Fixed Output Voltage Nom. Stmicroelectronics L7815CP

Description
IC, V REG +15V, 7815, TO-220FP-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
IC, V REG +15V, 7815, TO-220FP-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg +15V, 7815, To-220Fp-3; Fixed Output Voltage Nom. Stmicroelectronics - 26M0579 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg +15V, 7815, To-220Fp-3; Fixed Output Voltage Nom. Stmicroelectronics
26M0579
Ic, V Reg +15V, 7815, To-220Fp-3; Fixed Output Voltage Nom. Stmicroelectronics 26M0579
IC, V REG +15V, 7815, TO-220FP-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes

IC, V REG +15V, 7815, TO-220FP-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Linear Voltage Regulator, 15V, 3-To-220; Fixed Output Voltage Nom. Stmicroelectronics - 89K1398 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 15V, 3-To-220; Fixed Output Voltage Nom. Stmicroelectronics
89K1398
Linear Voltage Regulator, 15V, 3-To-220; Fixed Output Voltage Nom. Stmicroelectronics 89K1398
LINEAR VOLTAGE REGULATOR, 15V, 3-TO-220; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; MSL:- RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 15V, 3-TO-220; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26M0579
Product Name Ic, V Reg +15V, 7815, To-220Fp-3; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 23 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details