STMicroelectronics, Inc. Ic, Reg Ldo, 15V, 1.5A, D2Pak; Fixed Output Voltage Nom. Stmicroelectronics L7815CD2T-TR

Description
IC, REG LDO, 15V, 1.5A, D2PAK; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current:1.5A;RoHS Compliant: Yes
Datasheet
Description
IC, REG LDO, 15V, 1.5A, D2PAK; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current:1.5A;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Reg Ldo, 15V, 1.5A, D2Pak; Fixed Output Voltage Nom. Stmicroelectronics - 95M6584 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Reg Ldo, 15V, 1.5A, D2Pak; Fixed Output Voltage Nom. Stmicroelectronics
95M6584
Ic, Reg Ldo, 15V, 1.5A, D2Pak; Fixed Output Voltage Nom. Stmicroelectronics 95M6584
IC, REG LDO, 15V, 1.5A, D2PAK; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current:1.5A;RoHS Compliant: Yes

IC, REG LDO, 15V, 1.5A, D2PAK; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output Current:1.5A;RoHS Compliant: Yes

Supplier's Site Datasheet
V Reg, 2Vdo, 1.5A, 15V, 5%, 3D2Pak; Fixed Output Voltage Nom. Stmicroelectronics - 04X6414 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 2Vdo, 1.5A, 15V, 5%, 3D2Pak; Fixed Output Voltage Nom. Stmicroelectronics
04X6414
V Reg, 2Vdo, 1.5A, 15V, 5%, 3D2Pak; Fixed Output Voltage Nom. Stmicroelectronics 04X6414
V REG, 2VDO, 1.5A, 15V, 5%, 3D2PAK; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes

V REG, 2VDO, 1.5A, 15V, 5%, 3D2PAK; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 95M6584
Product Name Ic, Reg Ldo, 15V, 1.5A, D2Pak; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 23 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details