Manufacturer: STMicroelectronics
Win Source Part Number: 876589-L7815ACV-DG
Features: Linear Voltage Regulator IC 1 Output
Package: Tube
Family Name: L7815
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-18632, L7815ACV-DG-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220
15V 1.5A Positive Linear Regulator, TO-220AB Product overview: L7815ACV-DG from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7815ACV-DG can be used for catalog matching and distributor lookup.
Linear Voltage Regulators 1.5A positive voltage regulators
IC REG LINEAR 15V 1.5A TO220
IC REG LINEAR 15V 1.5A TO220
IC REG LINEAR 15V 1.5A TO220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 876589-L7815ACV-DG | 497-18632-ND | 776-L7815ACV-DG | L7815ACV-DG | L7815ACV-DG | L7815ACV-DG | L7815ACV-DG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - L7815ACV-DG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 15V 1.5A Voltage Regulator IC | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Package Type | Other; Tube | TO-220; Other; TO-220-3 | Other; TO-220AB | TO-220; Other; TO-220-3 | TO-220 | ||
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Special Features | Over Temperature, Short Circuit |