Voltage Regulator 15V 1A TO220
Voltage Regulator 15V 1A TO220
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 037944-L7815ABV
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 15V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 6mA
PSRR: 58dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): KA78T15; L7815CV-DG; L78M15ABV; L7815ABV;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
15V LDO Regulator, 1.5A, 35V In, TO Pkg, Positive Product overview: L7815ABV from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 1.5A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1.5A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7815ABV can be used for catalog matching and distributor lookup.
IC REG LINEAR 15V 1.5A TO220AB
IC REG LINEAR 15V 1.5A TO220AB
Linear Voltage Regulators 15V 1.0A Positive
58dB@(120Hz) 1.5A Fixed 15V Positive electrode 35V TO-220 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 15V 1.5A TO220AB
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 6869802 | 497-8352-5-ND | 037944-L7815ABV | 776-L7815ABV | L7815ABV | L7815ABV | L7815ABV | L7815ABV | L7815ABV |
| Product Name | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - L7815ABV | 15V 1.5A 35V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | TO-220; Other; To-220 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220AB | Other; TO | TO-220; Other; TO-220-3 | TO-220 | |||
| Regulator Type | Standard | Low Dropout | Low Dropout | ||||||
| Special Features | Over Temperature, Short Circuit |