STMicroelectronics, Inc. Linear Voltage Regulator, 15V, 3-To-220; Fixed Output Voltage Nom. Stmicroelectronics L7815ABV

Description
LINEAR VOLTAGE REGULATOR, 15V, 3-TO-220; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; MSL:- RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTAGE REGULATOR, 15V, 3-TO-220; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, 15V, 3-To-220; Fixed Output Voltage Nom. Stmicroelectronics - 89K1396 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 15V, 3-To-220; Fixed Output Voltage Nom. Stmicroelectronics
89K1396
Linear Voltage Regulator, 15V, 3-To-220; Fixed Output Voltage Nom. Stmicroelectronics 89K1396
LINEAR VOLTAGE REGULATOR, 15V, 3-TO-220; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; MSL:- RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 15V, 3-TO-220; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; MSL:- RoHS Compliant: Yes

Supplier's Site
Ic, V Reg +15V, 7815, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics - 26M0578 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg +15V, 7815, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics
26M0578
Ic, V Reg +15V, 7815, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics 26M0578
IC, V REG +15V, 7815, TO-220-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes

IC, V REG +15V, 7815, TO-220-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:23V; Input Voltage Max:35V; Product Range:7815 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 89K1396
Product Name Linear Voltage Regulator, 15V, 3-To-220; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 23 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details