Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 038247-L7815ABV-DG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 15V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 6mA
PSRR: 58dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Positive voltage regulator ICs Product overview: L7815ABV-DG from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-L7815ABV-DG can be used for catalog matching and distributor lookup.
IC REG LINEAR 15V 1.5A TO220
IC REG LINEAR 15V 1.5A TO220
Linear Voltage Regulators Pos VTG Reg 1.5A 15V 3-TERM IC
IC REG LINEAR 15V 1.5A TO220
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-14787-5-ND | 038247-L7815ABV-DG | 699-L7815ABV-DG | L7815ABV-DG | L7815ABV-DG | L7815ABV-DG | L7815ABV-DG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - L7815ABV-DG | LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220 | Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | ||
| Special Features | Over Temperature, Short Circuit |