STMicroelectronics, Inc. Ic, V Reg +12V, 7812, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics L7812CV

Description
IC, V REG +12V, 7812, TO-220-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
IC, V REG +12V, 7812, TO-220-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg +12V, 7812, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics - 72K7187 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg +12V, 7812, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics
72K7187
Ic, V Reg +12V, 7812, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics 72K7187
IC, V REG +12V, 7812, TO-220-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

IC, V REG +12V, 7812, TO-220-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Regulator +12V, Tube50, Pk50; Fixed Output Voltage Nom. Stmicroelectronics - 98M1503 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Regulator +12V, Tube50, Pk50; Fixed Output Voltage Nom. Stmicroelectronics
98M1503
Ic, Regulator +12V, Tube50, Pk50; Fixed Output Voltage Nom. Stmicroelectronics 98M1503
IC, REGULATOR +12V, TUBE50, PK50; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

IC, REGULATOR +12V, TUBE50, PK50; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 72K7187
Product Name Ic, V Reg +12V, 7812, To-220-3; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 19 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details