Manufacturer: STMicroelectronics
Win Source Part Number: 007560-L7812CV
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Family Name: L7812C
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 8mA
PSRR: 55dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): MC78M12BT; TS78M12LCZ C0; AS7812AT-G1;
Introduction Date: June 21, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220
TO220 voltage regulator,L7812CV 12V 1.5A
12V 1.5A LDO Regulator TO-220 Positive Fixed Output Product overview: L7812CV from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.5A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7812CV can be used for catalog matching and distributor lookup.
IC REG LINEAR 12V 1.5A TO220AB
Linear Voltage Regulators 12V 1.5A Positive
IC REG LINEAR 12V 1.5A TO220AB
IC REG LINEAR 12V 1.5A TO220AB
55dB@(120Hz) 1.5A Fixed 12V Positive electrode 35V TO-220 Linear Voltage Regulators (LDO) ROHS
VOLTAGE REGULATOR 12V, TO-220 PKG
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 007560-L7812CV | 497-1452-5-ND | 9181975 | 776-L7812CV | L7812CV | L7812CV | L7812CV | L7812CV | L7812CV | 70013703 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - L7812CV | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | 12V 1.5A TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | VOLTAGE REGULATOR 12V, TO-220 PKG |
| Regulator Type | Low Dropout | Standard | Low Dropout | |||||||
| Output Polarity | Positive | Positive | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | TO-220; Other; TO-220 | TO-220; Other; TO-220-3 | TO-220; Other; To-220 | Other; TO | TO-220; Other; TO-220-3 | TO-220 | TO-220 | |||
| Life Cycle Stage | Maturity; Active |