STMicroelectronics, Inc. Ldo, Fixed, 12V, 0.5A, 0 To 125Deg C; Fixed Output Voltage Nom. Stmicroelectronics L7812CV-DG.

Description
LDO, FIXED, 12V, 0.5A, 0 TO 125DEG C; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:12V 500mA Linear Voltage Regulators RoHS Compliant: Yes
Description
LDO, FIXED, 12V, 0.5A, 0 TO 125DEG C; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:12V 500mA Linear Voltage Regulators RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 12V, 0.5A, 0 To 125Deg C; Fixed Output Voltage Nom. Stmicroelectronics - 23AC6612 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 12V, 0.5A, 0 To 125Deg C; Fixed Output Voltage Nom. Stmicroelectronics
23AC6612
Ldo, Fixed, 12V, 0.5A, 0 To 125Deg C; Fixed Output Voltage Nom. Stmicroelectronics 23AC6612
LDO, FIXED, 12V, 0.5A, 0 TO 125DEG C; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:12V 500mA Linear Voltage Regulators RoHS Compliant: Yes

LDO, FIXED, 12V, 0.5A, 0 TO 125DEG C; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:12V 500mA Linear Voltage Regulators RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 23AC6612
Product Name Ldo, Fixed, 12V, 0.5A, 0 To 125Deg C; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 19 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1084QW - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details