Manufacturer: STMicroelectronics
Win Source Part Number: 038368-L7812CV-DG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Family Name: L7812C
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 8mA
PSRR: 55dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): uA78M12CKCE3; IP323AT-12; AS7812AT-E1;
Introduction Date: June 21, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Voltage Regulator 12V 4% 1.5A TO220
Voltage Regulator 12V 4% 1.5A TO220
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220
12V 1.5A LDO Linear Voltage Regulator, TO-220, 35V In Product overview: L7812CV-DG from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1.5A, 35V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.5A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7812CV-DG can be used for catalog matching and distributor lookup.
Linear Voltage Regulators POS Voltage Reg IC 3-Terminal 1.5A
IC REG LINEAR 12V 1.5A TO220
55dB@(120Hz) 1.5A Fixed 12V Positive electrode 35V TO-220 Linear Voltage Regulators (LDO) ROHS
Positive voltage regulator ICs
IC REG LINEAR 12V 1.5A TO220
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 038368-L7812CV-DG | 7931355 | 497-12406-ND | 776-L7812CV-DG | L7812CV-DG | L7812CV-DG | L7812CV-DG | L7812CV-DG | L7812CV-DG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - L7812CV-DG | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 12V 1.5A 35V TO-220 LDO Voltage Regulator IC | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||||
| Output Polarity | Positive | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |||
| Package Type | TO-220; Other; TO-220 | TO-220; Other; To-220 | TO-220; Other; TO-220-3 | Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | TO-220 | ||
| Life Cycle Stage | Maturity; Active |