STMicroelectronics, Inc. Linear Voltage Regulator, 12V, To-3; Output Type Stmicroelectronics L7812CT

Description
LINEAR VOLTAGE REGULATOR, 12V, TO-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:1.5A; IC Case / Package:TO-3 RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLTAGE REGULATOR, 12V, TO-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:1.5A; IC Case / Package:TO-3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, 12V, To-3; Output Type Stmicroelectronics - 89K1394 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 12V, To-3; Output Type Stmicroelectronics
89K1394
Linear Voltage Regulator, 12V, To-3; Output Type Stmicroelectronics 89K1394
LINEAR VOLTAGE REGULATOR, 12V, TO-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:1.5A; IC Case / Package:TO-3 RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 12V, TO-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output Current Max:1.5A; IC Case / Package:TO-3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 89K1394
Product Name Linear Voltage Regulator, 12V, To-3; Output Type Stmicroelectronics
Input Voltage 19 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1074QK - Micross Components, Inc.
Micross Components, Inc.
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details