STMicroelectronics, Inc. Ic, Pos Voltage Regulator, 12V, To220-3; Fixed Output Voltage Nom. Stmicroelectronics L7812CP

Description
IC, POS VOLTAGE REGULATOR, 12V, TO220-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
IC, POS VOLTAGE REGULATOR, 12V, TO220-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Pos Voltage Regulator, 12V, To220-3; Fixed Output Voltage Nom. Stmicroelectronics - 72K7186 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pos Voltage Regulator, 12V, To220-3; Fixed Output Voltage Nom. Stmicroelectronics
72K7186
Ic, Pos Voltage Regulator, 12V, To220-3; Fixed Output Voltage Nom. Stmicroelectronics 72K7186
IC, POS VOLTAGE REGULATOR, 12V, TO220-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

IC, POS VOLTAGE REGULATOR, 12V, TO220-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 72K7186
Product Name Ic, Pos Voltage Regulator, 12V, To220-3; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 19 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM138MK - Micross Components, Inc.
Micross Components, Inc.
View Details