STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Linear - L7812CD2T L7812CD2T

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194517-L7812CD2T Packaging: Tube Mounting Style: SMD Output Type: Fixed Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: D2PAK Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C PSRR: 55dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.st.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Alternative Parts (Cross-Reference): MC7812CD2TR4G; L7812ABD2T-TR; L7812CD2T-TR; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: L7812 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 12V Voltage - Input (Maximum): 35V Maximum Dropout Voltage: 2V at 1A Current - Quiescent (Iq): 8mA
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194517-L7812CD2T Packaging: Tube Mounting Style: SMD Output Type: Fixed Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: D2PAK Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C PSRR: 55dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.st.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Alternative Parts (Cross-Reference): MC7812CD2TR4G; L7812ABD2T-TR; L7812CD2T-TR; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: L7812 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 12V Voltage - Input (Maximum): 35V Maximum Dropout Voltage: 2V at 1A Current - Quiescent (Iq): 8mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - L7812CD2T - 1194517-L7812CD2T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L7812CD2T
1194517-L7812CD2T
PMIC - PMIC - Voltage Regulators - Linear - L7812CD2T 1194517-L7812CD2T
Manufacturer: STMicroelectronics Win Source Part Number: 1194517-L7812CD2T Packaging: Tube Mounting Style: SMD Output Type: Fixed Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: D2PAK Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C PSRR: 55dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.st.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Alternative Parts (Cross-Reference): MC7812CD2TR4G; L7812ABD2T-TR; L7812CD2T-TR; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Family Part Number: L7812 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 12V Voltage - Input (Maximum): 35V Maximum Dropout Voltage: 2V at 1A Current - Quiescent (Iq): 8mA

Manufacturer: STMicroelectronics
Win Source Part Number: 1194517-L7812CD2T
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: D2PAK
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 55dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Alternative Parts (Cross-Reference): MC7812CD2TR4G; L7812ABD2T-TR; L7812CD2T-TR;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: L7812
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 12V
Voltage - Input (Maximum): 35V
Maximum Dropout Voltage: 2V at 1A
Current - Quiescent (Iq): 8mA

Buy Now
Singapore, Singapore
12V Voltage Regulator IC
776-L7812CD2T
12V Voltage Regulator IC 776-L7812CD2T
12V FIXED POSITIVE REGULATOR, PSSO2, D2PAK-3 Product overview: L7812CD2T from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7812CD2T can be used for catalog matching and distributor lookup.

12V FIXED POSITIVE REGULATOR, PSSO2, D2PAK-3 Product overview: L7812CD2T from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7812CD2T can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-2950-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-2950-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-2950-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - L7812CD2T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L7812CD2T
PMIC - Voltage Regulators - Linear L7812CD2T
IC REG LINEAR 12V 1.5A D2PAK

IC REG LINEAR 12V 1.5A D2PAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L7812CD2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L7812CD2T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L7812CD2T
IC REG LINEAR 12V 1.5A D2PAK

IC REG LINEAR 12V 1.5A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1194517-L7812CD2T 776-L7812CD2T 497-2950-5-ND L7812CD2T L7812CD2T
Product Name PMIC - PMIC - Voltage Regulators - Linear - L7812CD2T 12V Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type TO-263; Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Other; D2PAK TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263
Life Cycle Stage PhaseOut; Obsolete
Output Voltage 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6213KLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ25071DQCT - ODG (Origin Data Global)
Specs
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 8283360 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details