STMicroelectronics, Inc. V Reg, 12V, 2Vdo, 1.5A, 3D2Pak; Fixed Output Voltage Nom. Stmicroelectronics L7812CD2T-TR

Description
V REG, 12V, 2VDO, 1.5A, 3D2PAK; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
V REG, 12V, 2VDO, 1.5A, 3D2PAK; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
V Reg, 12V, 2Vdo, 1.5A, 3D2Pak; Fixed Output Voltage Nom. Stmicroelectronics - 33X2044 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 12V, 2Vdo, 1.5A, 3D2Pak; Fixed Output Voltage Nom. Stmicroelectronics
33X2044
V Reg, 12V, 2Vdo, 1.5A, 3D2Pak; Fixed Output Voltage Nom. Stmicroelectronics 33X2044
V REG, 12V, 2VDO, 1.5A, 3D2PAK; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

V REG, 12V, 2VDO, 1.5A, 3D2PAK; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Linear Voltage Regulator, 12V, D2-Pak-3, Full Reel; Fixed Output Voltage Nom. Stmicroelectronics - 56P8849 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 12V, D2-Pak-3, Full Reel; Fixed Output Voltage Nom. Stmicroelectronics
56P8849
Linear Voltage Regulator, 12V, D2-Pak-3, Full Reel; Fixed Output Voltage Nom. Stmicroelectronics 56P8849
LINEAR VOLTAGE REGULATOR, 12V, D2-PAK-3, FULL REEL; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators RoHS Compliant: Yes

LINEAR VOLTAGE REGULATOR, 12V, D2-PAK-3, FULL REEL; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators RoHS Compliant: Yes

Supplier's Site
V Reg, 2Vdo, 1.5A, 12V, 5%, 3D2Pak; Fixed Output Voltage Nom. Stmicroelectronics - 94W8530 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 2Vdo, 1.5A, 12V, 5%, 3D2Pak; Fixed Output Voltage Nom. Stmicroelectronics
94W8530
V Reg, 2Vdo, 1.5A, 12V, 5%, 3D2Pak; Fixed Output Voltage Nom. Stmicroelectronics 94W8530
V REG, 2VDO, 1.5A, 12V, 5%, 3D2PAK; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

V REG, 2VDO, 1.5A, 12V, 5%, 3D2PAK; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33X2044
Product Name V Reg, 12V, 2Vdo, 1.5A, 3D2Pak; Fixed Output Voltage Nom. Stmicroelectronics
Input Voltage 19 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details