Voltage Regulator 12V 1A TO220
Voltage Regulator 12V 1A TO220
Manufacturer: STMicroelectronics
Win Source Part Number: 093204-L7812ABV
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 6mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220
12V 1.5A Positive Linear Voltage Regulator IC, TO Package Product overview: L7812ABV from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7812ABV can be used for catalog matching and distributor lookup.
REGULATOR, VOLTAGE, 1A 12V, TO-220 PKG
Linear Voltage Regulators 12V 1.0A Positive
IC REG LINEAR 12V 1.5A TO220AB
IC REG LINEAR 12V 1.5A TO220AB
IC REG LINEAR 12V 1.5A TO220AB
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 6869827 | 093204-L7812ABV | 497-1449-5-ND | 776-L7812ABV | 70013896 | L7812ABV | L7812ABV | L7812ABV | L7812ABV |
| Product Name | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - L7812ABV | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 12V 1.5A LDO Voltage Regulator IC | REGULATOR, VOLTAGE, 1A 12V, TO-220 PKG | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Positive | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | TO-220; Other; To-220 | TO-220; Other; TO-220AB | TO-220; Other; TO-220-3 | Other; TO | TO-220 | TO-220; Other; TO-220-3 | |||
| Regulator Type | Low Dropout | Standard | |||||||
| Life Cycle Stage | Maturity; Active |