Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK
Manufacturer: STMicroelectronics
Win Source Part Number: 018353-L7812ABD2T-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 6mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): MC7812CD2TR4G; L7812CD2T; L7812CD2T-TR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
1.5A Positive Voltage Regulator
1.5A Positive Voltage Regulator
1.5A Positive Voltage Regulator
12V 1.5A LDO Voltage Regulator, TO-263, 2% Accuracy Product overview: L7812ABD2T-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7812ABD2T-TR can be used for catalog matching and distributor lookup.
60dB@(120Hz) 1.5A Fixed 12V Positive electrode 35V TO-263-2 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 12V 1.5A D2PAK
Linear Voltage Regulators 12V 1.0A Positive
IC REG LINEAR 12V 1.5A D2PAK
IC REG LINEAR 12V 1.5A D2PAK
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-6037-1-ND | 018353-L7812ABD2T-TR | 152212 | 776-L7812ABD2T-TR | L7812ABD2T-TR | L7812ABD2T-TR | L7812ABD2T-TR | L7812ABD2T-TR | L7812ABD2T-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - L7812ABD2T-TR | Voltage Regulators | 12V 1.5A LDO Voltage Regulator IC | Power Supply Chip >> Linear Voltage Regulators (LDO) | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | Low Dropout | ||||||
| Output Polarity | Positive | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Other; D2PAK | Other; TO-263 | TO-263 | TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||||
| Special Features | Over Temperature, Short Circuit |