STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L7809CD2T

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - L7809CD2T-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
L7809CD2T-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L7809CD2T-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK

Buy Now Datasheet
Singapore, Singapore
9V Voltage Regulator IC
776-L7809CD2T
9V Voltage Regulator IC 776-L7809CD2T
9V FIXED POSITIVE REGULATOR, PSSO2, ROHS COMPLIANT, D2PAK-3 Product overview: L7809CD2T from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7809CD2T can be used for catalog matching and distributor lookup.

9V FIXED POSITIVE REGULATOR, PSSO2, ROHS COMPLIANT, D2PAK-3 Product overview: L7809CD2T from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7809CD2T can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - L7809CD2T - 1194507-L7809CD2T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L7809CD2T
1194507-L7809CD2T
PMIC - PMIC - Voltage Regulators - Linear - L7809CD2T 1194507-L7809CD2T
Manufacturer: STMicroelectronics Win Source Part Number: 1194507-L7809CD2T Packaging: Tube Mounting Style: SMD Output Type: Fixed Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: D2PAK Status: Obsolete Temperature Range - Operating: 0°C ~ 125°C PSRR: 55dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.st.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: L7809 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 9V Voltage - Input (Maximum): 35V Maximum Dropout Voltage: 2V at 1A Current - Quiescent (Iq): 8mA

Manufacturer: STMicroelectronics
Win Source Part Number: 1194507-L7809CD2T
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: D2PAK
Status: Obsolete
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 55dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: L7809
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 9V
Voltage - Input (Maximum): 35V
Maximum Dropout Voltage: 2V at 1A
Current - Quiescent (Iq): 8mA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L7809CD2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L7809CD2T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L7809CD2T
IC REG LINEAR 9V 1.5A D2PAK

IC REG LINEAR 9V 1.5A D2PAK

Supplier's Site
PMIC - Voltage Regulators - Linear - L7809CD2T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L7809CD2T
PMIC - Voltage Regulators - Linear L7809CD2T
IC REG LINEAR 9V 1.5A D2PAK

IC REG LINEAR 9V 1.5A D2PAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number L7809CD2T-ND 776-L7809CD2T 1194507-L7809CD2T L7809CD2T L7809CD2T
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 9V Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - L7809CD2T Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Other; D2PAK TO-263; Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB TO-263
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data