STMicroelectronics Voltage Regulators - Linear L7809CD2T-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK
Datasheet
Datasheet Summary
Powered by GS/AI

The L7809CD2T-TR is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 9V with a maximum output current of 1.5A. It features thermal overload protection, short circuit protection, and output transition safe operating area (SOA) protection, ensuring reliable operation in various applications. The device is available in a D¬=PAK package, which facilitates efficient heat dissipation when adequate heat sinking is provided. With a 2% output voltage tolerance and guaranteed performance in an extended temperature range, this regulator is suitable for local on-card regulation, addressing distribution issues associated with single point regulation. It can also be configured with external components for adjustable voltage and current outputs.

Datasheet Summary
Powered by GS/AI

The L7809CD2T-TR is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 9V with a maximum output current of 1.5A. It features thermal overload protection, short circuit protection, and output transition safe operating area (SOA) protection, ensuring reliable operation in various applications. The device is available in a D¬=PAK package, which facilitates efficient heat dissipation when adequate heat sinking is provided. With a 2% output voltage tolerance and guaranteed performance in an extended temperature range, this regulator is suitable for local on-card regulation, addressing distribution issues associated with single point regulation. It can also be configured with external components for adjustable voltage and current outputs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - L7809CD2T-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
L7809CD2T-TR
Voltage Regulators - Linear L7809CD2T-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number L7809CD2T-TR
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906529P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
BQ2024 1.5K Bit Serial EPROM with SDQ Interface - BQ2024DBZRG4 - Texas Instruments
Specs
Type SOT-23
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - Supervisors - ADM1818-5AKS-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SC-70; SC-70, SOT-323
View Details