Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK
IC REG LINEAR 9V 1.5A D2PAK
IC REG LINEAR 9V 1.5A D2PAK
IC REG LINEAR 9V 1.5A D2PAK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | L7809ACD2T-ND | L7809ACD2T | 761-L7809ACD2T | L7809ACD2T |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 9V 1.5A D2PAK | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263 | TO-263; Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | |
| Special Features | Over Temperature, Short Circuit |