9V FIXED POSITIVE REGULATOR, PSSO2, D2PAK-3 Product overview: L7809ABD2T from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7809ABD2T can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1194505-L7809ABD2T
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: D2PAK
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 61dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: L7809A
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 9V
Voltage - Input (Maximum): 35V
Maximum Dropout Voltage: 2V at 1A
Current - Quiescent (Iq): 6mA
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK
IC REG LINEAR 9V 1.5A D2PAK
IC REG LINEAR 9V 1.5A D2PAK
IC REG LINEAR 9V 1.5A D2PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-L7809ABD2T | 1194505-L7809ABD2T | 497-4227-5-ND | L7809ABD2T | L7809ABD2T | L7809ABD2T |
| Product Name | 9V Voltage Regulator IC | Electronic Surplus - L7809ABD2T | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; D2PAK | TO-263; Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263 | TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Output Voltage | 9 volts | 9 volts | 9 volts | 9 volts | 9 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |
| Dropout Voltage | 2 volts | 2 volts | 2 volts | 2 volts |